Reelcraft Industries, Inc. Spring Retractable Low Pressure Fuel Delivery Hose Reel FD84050 OLP

Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FD80000 reels are supplied with our ball-bearing style swivel.
Description
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FD80000 reels are supplied with our ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Spring Retractable Low Pressure Fuel Delivery Hose Reel - FD84050 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Retractable Low Pressure Fuel Delivery Hose Reel
FD84050 OLP
Spring Retractable Low Pressure Fuel Delivery Hose Reel FD84050 OLP
Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FD80000 reels are supplied with our ball-bearing style swivel.

Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel applications including E85. Series FD80000 reels are supplied with our ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number FD84050 OLP
Product Name Spring Retractable Low Pressure Fuel Delivery Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Fuel Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 325314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Spring; Spring Return
View Details
Manual Rewind Reel - SS1800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Non-Corrosive Fluid Path Hose Reels - RT802-OLB* - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Description Non-Corrosive Fluid
View Details