SKF/North America DB-T5 Double Sided Timing Belts

Description
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates
Description
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates

Suppliers

Company
Product
Description
Supplier Links
DB-T5 Double Sided Timing Belts -  - SKF/North America
Lansdale, PA, USA
DB-T5 Double Sided Timing Belts
DB-T5 Double Sided Timing Belts
Double Sided Timing Belts Construction details Tension members: The tension members are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a chloroprene compound. Tooth wrapping fabric: Polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates

Double Sided Timing Belts

Construction details

Tension members: The tension members are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a chloroprene compound.

Tooth wrapping fabric: Polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Timing Belts (metric)
Product Name DB-T5 Double Sided Timing Belts
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
Belt Length 500 to 1415 mm (19.69 to 55.71 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 540 mm (21.26 inch)
View Details
2 mm (GT3) Pitch, 247 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M247060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
 - CONTI® DIESEL RUNNER - ContiTech AG
Specs
Belt Material Rubber
Reinforcement Reinforced
View Details