Reelcraft Industries, Inc. Vehicle-Mount Spring Driven High Pressure Grease Reel D8450 OHP

Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*
Description
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Suppliers

Company
Product
Description
Supplier Links
Vehicle-Mount Spring Driven High Pressure Grease Reel - D8450 OHP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Vehicle-Mount Spring Driven High Pressure Grease Reel
D8450 OHP
Vehicle-Mount Spring Driven High Pressure Grease Reel D8450 OHP
The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality ultra-violet radiation (sunlight), weather and chip-resistant finish. *Series E8000 reels are for lubrication trucks.*

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number D8450 OHP
Product Name Vehicle-Mount Spring Driven High Pressure Grease Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Grease Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Detachable Reels - BOC040 - BOC050 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details