SKF/North America Ball Bearings 7001 CDGA/P4A

Description
SKF 7001 CDGA/P4A Ball Bearing
Request a Quote
Description
SKF 7001 CDGA/P4A Ball Bearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball Bearings - 2075423 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ball Bearings
2075423
Ball Bearings 2075423
SKF 7001 CDGA/P4A Ball Bearing

SKF 7001 CDGA/P4A Ball Bearing

Supplier's Site
Super Precision Angular Contact Bearings - 7001 CDGA/P4A - Pacific International Bearing, Inc.
Union City, CA, United States
Super Precision Angular Contact Bearings
7001 CDGA/P4A
Super Precision Angular Contact Bearings 7001 CDGA/P4A
Angular Contact Bearing

Angular Contact Bearing

Supplier's Site

Technical Specifications

  RS Components, Ltd. Pacific International Bearing, Inc.
Product Category Ball Bearings Ball Bearings
Product Number 2075423 7001 CDGA/P4A
Product Name Ball Bearings Super Precision Angular Contact Bearings
Material / Plating Sheet Metal Chrome Steel 100Cr6
Rolling Element Steel Steel
Seals / Shields None (Open Bearing)
Design Units Metric Metric
Bore 0.4724 inch (12.000 mm) 0.4724 inch (12.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
Dynamic Radial 2520 lbs (1143 kg)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details