SKF/North America 5M Classical Timing Belts

Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050
Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

Suppliers

Company
Product
Description
Supplier Links
5M Classical Timing Belts -  - SKF/North America
Lansdale, PA, USA
5M Classical Timing Belts
5M Classical Timing Belts
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

HiTD Belts

Construction details

Tension members: The tension members (cords) are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a high grade chloroprene compound.

Tooth wrapping fabric: Heavy duty polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service.

Standards
ISO 13050

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Timing Belts (metric)
Product Name 5M Classical Timing Belts
Metric Pitch HTD 5mm
Belt Width 9 to 450 mm (0.3543 to 17.72 inch)
Belt Length 180 to 7000 mm (7.09 to 276 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1755248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 960 mm (37.8 inch)
View Details
2 mm (GT3) Pitch, 176 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M176060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
DB-T10 Double Sided Timing Belts -  - SKF/North America
Specs
Metric Pitch T 10mm
Features Double-Sided
Belt Width 10 to 190 mm (0.3937 to 7.48 inch)
View Details