SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.
SKF needle roller thrust bearings are fitted with a form-stable cage to reliably guide and retain a large number of needle rollers. The diameter deviations of the rollers within one assembly are within 2 µm, enabling these bearings to accommodate heavy axial loads and shock loads. These bearings provide a high degree of stiffness within a minimum axial space. In applications where the faces of adjacent machine components can serve as raceways, needle roller thrust bearings will take up no more space than a conventional thrust washer. They can accommodate axial loads acting in one direction only.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Roller Bearings | Roller Bearings |
| Product Number | 174100023 | 174100023 |
| Product Name | Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 | Needle Roller and Cage Thrust Assemblies and Bearings with a Centring Spigot - AXK 75100 |
| Rolling Element | Steel | Steel |
| Type | (Thin-section) | (Thin-section) |
| Design Units | Metric | Metric |
| Bore | 2.9528 inch (75.000 mm) | 2.9528 inch (75.000 mm) |
| Outside Diameter | 3.9370 inch (100.000 mm) | 3.9370 inch (100.000 mm) |