SKF/North America 14M Classical Timing Belts

Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050
Description
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

Suppliers

Company
Product
Description
Supplier Links
14M Classical Timing Belts -  - SKF/North America
Lansdale, PA, USA
14M Classical Timing Belts
14M Classical Timing Belts
HiTD Belts Construction details Tension members: The tension members (cords) are made from low stretch glass fibre cords. Rubber cushion: The rubber cushion is made from a high grade chloroprene compound. Tooth wrapping fabric: Heavy duty polyamide industrial fabric. Features: • Moderately oil-resistant • Temperature range from –25 to +85 °C • Ozone resistant • Excellent dimensional stability • Suitable for tropical climates Applications SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service. Standards ISO 13050

HiTD Belts

Construction details

Tension members: The tension members (cords) are made from low stretch glass fibre cords.

Rubber cushion: The rubber cushion is made from a high grade chloroprene compound.

Tooth wrapping fabric: Heavy duty polyamide industrial fabric.

Features:

• Moderately oil-resistant
• Temperature range from –25 to +85 °C
• Ozone resistant
• Excellent dimensional stability
• Suitable for tropical climates

Applications

SKF HiTD Belts have been developed to accommodate all industrial applications within its power rating. For additional information about pulleys and belt crossreferences, contact the SKF application engineering service.

Standards
ISO 13050

Supplier's Site

Technical Specifications

  SKF/North America
Product Category Timing Belts (metric)
Product Name 14M Classical Timing Belts
Metric Pitch HTD 14mm
Belt Width 40 to 440 mm (1.57 to 17.32 inch)
Belt Length 938 to 6860 mm (36.93 to 270 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1884519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 640 mm (25.2 inch)
View Details
GT2 (3MM) Pitch, 85 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M085090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
T2.5 Classical Timing Belts -  - SKF/North America
Specs
Metric Pitch T 2.5mm
Belt Width 4 to 450 mm (0.1575 to 17.72 inch)
Belt Length 120 to 1128 mm (4.72 to 44.39 inch)
View Details