Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.
Single row angular contact ball bearings (fig) can accommodate axial loads acting in one direction only (fig). Under radial loads a force acting in the axial direction is produced in the bearing, and this force must be counteracted. Consequently the bearing is normally adjusted against a second bearing.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 1210083419 | 1210083419 |
| Product Name | Angular Contact Ball Bearings, Single Row - 7419 GAM | Angular Contact Ball Bearings, Single Row - 7419 GAM |
| Primary Bearing Category | Angular Contact Ball Bearing | Angular Contact Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | None (Open Bearing) | None (Open Bearing) |
| Design Units | Metric | Metric |
| Bore | 3.7402 inch (95.000 mm) | 3.7402 inch (95.000 mm) |