Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 103002108 | 103002108 |
| Product Name | Y-bearings with Grub Screws - YAR 208-108-2F | Y-bearings with Grub Screws - YAR 208-108-2F |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | Double Seal | Double Seal |
| Lubrication | Prelubricated | Prelubricated |
| Type | Conrad / Deep Groove Wide Inner Ring | Conrad / Deep Groove Wide Inner Ring |