Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
Y-bearings with grub screws in the inner ring are locked in position on the shaft by tightening the two cup point hexagonal grub (set) screws, positioned 120° apart. The bearings are suitable for applications where the direction of rotation is constant or alternating. Two different standard designs are available.
| SKF/Global | SKF/North America | |
|---|---|---|
| Product Category | Ball Bearings | Ball Bearings |
| Product Number | 103001204 | 103001204 |
| Product Name | Y-bearings with Grub Screws - YAT 204 | Y-bearings with Grub Screws - YAT 204 |
| Primary Bearing Category | Radial Ball Bearing | Radial Ball Bearing |
| Rolling Element | Steel | Steel |
| Seals / Shields | Double Seal | Double Seal |
| Lubrication | Prelubricated | Prelubricated |
| Type | Conrad / Deep Groove Wide Inner Ring | Conrad / Deep Groove Wide Inner Ring |