SICK Light Curtain XC40S-1203A0A00BA0

Description
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, C4000 SELECT SERIES, TRANSMITTER, HAND/ARM, 30 MM DETECTION CAPABILITY, 1200 MM PROTECTIVE HEIGHT, 0-19 M OPERATING RANGE, 24 VDC SUPPLY VOLTAGE, IP65, (1204160). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, C4000 SELECT SERIES, TRANSMITTER, HAND/ARM, 30 MM DETECTION CAPABILITY, 1200 MM PROTECTIVE HEIGHT, 0-19 M OPERATING RANGE, 24 VDC SUPPLY VOLTAGE, IP65, (1204160). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Light Curtain - 41771036 - Radwell International
Willingboro, NJ, United States
Light Curtain
41771036
Light Curtain 41771036
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, C4000 SELECT SERIES, TRANSMITTER, HAND/ARM, 30 MM DETECTION CAPABILITY, 1200 MM PROTECTIVE HEIGHT, 0-19 M OPERATING RANGE, 24 VDC SUPPLY VOLTAGE, IP65, (1204160). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN, C4000 SELECT SERIES, TRANSMITTER, HAND/ARM, 30 MM DETECTION CAPABILITY, 1200 MM PROTECTIVE HEIGHT, 0-19 M OPERATING RANGE, 24 VDC SUPPLY VOLTAGE, IP65, (1204160). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Curtains
Product Number 41771036
Product Name Light Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1206945-ND - DigiKey
Specs
Protection Height 47.24 inch (1200 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0810-30-H -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtains - 2447902-3 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers