Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
SICK
XC40S-0903A0A00AA0 SELECT -- MACHINE SAFETY - LIGHT CURTAINS
SICK
Machine Safety - Light Curtains
XC40S-0903A0A00AA0 SELECT
Description
Light Curtain 30mm Hand/Arm Transmitter Only
Quarktwin Technology Ltd.
Done
Datasheet
Description
Light Curtain 30mm Hand/Arm Transmitter Only
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Safety - Light Curtains
XC40S-0903A0A00AA0 SELECT
Machine Safety - Light Curtains
XC40S-0903A0A00AA0 SELECT
Light Curtain 30mm Hand/Arm Transmitter Only
Light Curtain 30mm Hand/Arm Transmitter Only
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Light Curtains
Product Number
XC40S-0903A0A00AA0 SELECT
Product Name
Machine Safety - Light Curtains
Operating Temperature
32 to 131 F (0.0 to 55 C)
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Light Curtains
C2MT-03024BBC04DE0
Specs
Spanning Distance
0.0 to 315 inch (0.0 to 8000 mm)
Protection Height
11.81 inch (300 mm)
Response Time
13 milliseconds
View Details
TE Connectivity
Machine Safety - Light Curtains, Light Grids
SLC4-F14-026
Specs
Protection Height
10.24 inch (260 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
Schmersal Inc.
Safety Light Curtain, 10M, 24Vdc Schmersal
103009298
View Details
Allen-Bradley / Rockwell Automation
Safety Light Curtain
440L-P4AL2500YA
Specs
Protection Height
20.47 inch (520 mm)
View Details