SICK Track and Trace System VMS4100

Description
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is precisely determined using one or several laser-based measuring heads, virtually regardless of the shape of the object. When using a certified system, the dimension data of the objects can be used for billing purposes. The system variant for deformation control detects even the smallest deformations on any of the six sides of cuboid objects and provides a perfect monitoring tool to check objects during goods receipt and storage. At a glance Measurement accuracy up to 5 mm x 5 mm x 2 mm Object sizes up to 5,500 mm x 1,600 mm x 1,250 mm Conveying speeds up to 4.0 m/s Certified according to MID, NTEP (OIML), MC and NMI Your Benefits Increased throughput thanks to non-contact, dynamic measurement of objects virtually regardless of their shape Optimizes material handling processes and the use of vehicle and storage capacities Increased sales thanks to validated revenue recovery of freight costs Material flow optimization through inline object measurement Increased system availability and reduction in operating costs thanks to short MTTR Flexible and individual software customization despite anti-tamper protection Quality inspection of all six sides of moving cubic objects Option of output as point cloud Dynamic scale value switchover Detection of 10 mm or larger deformations on all six sides
Request a Quote
Description
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is precisely determined using one or several laser-based measuring heads, virtually regardless of the shape of the object. When using a certified system, the dimension data of the objects can be used for billing purposes. The system variant for deformation control detects even the smallest deformations on any of the six sides of cuboid objects and provides a perfect monitoring tool to check objects during goods receipt and storage. At a glance Measurement accuracy up to 5 mm x 5 mm x 2 mm Object sizes up to 5,500 mm x 1,600 mm x 1,250 mm Conveying speeds up to 4.0 m/s Certified according to MID, NTEP (OIML), MC and NMI Your Benefits Increased throughput thanks to non-contact, dynamic measurement of objects virtually regardless of their shape Optimizes material handling processes and the use of vehicle and storage capacities Increased sales thanks to validated revenue recovery of freight costs Material flow optimization through inline object measurement Increased system availability and reduction in operating costs thanks to short MTTR Flexible and individual software customization despite anti-tamper protection Quality inspection of all six sides of moving cubic objects Option of output as point cloud Dynamic scale value switchover Detection of 10 mm or larger deformations on all six sides
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Track and Trace System - VMS4100 - SICK
Minneapolis, MN, United States
Track and Trace System
VMS4100
Track and Trace System VMS4100
The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is precisely determined using one or several laser-based measuring heads, virtually regardless of the shape of the object. When using a certified system, the dimension data of the objects can be used for billing purposes. The system variant for deformation control detects even the smallest deformations on any of the six sides of cuboid objects and provides a perfect monitoring tool to check objects during goods receipt and storage. At a glance Measurement accuracy up to 5 mm x 5 mm x 2 mm Object sizes up to 5,500 mm x 1,600 mm x 1,250 mm Conveying speeds up to 4.0 m/s Certified according to MID, NTEP (OIML), MC and NMI Your Benefits Increased throughput thanks to non-contact, dynamic measurement of objects virtually regardless of their shape Optimizes material handling processes and the use of vehicle and storage capacities Increased sales thanks to validated revenue recovery of freight costs Material flow optimization through inline object measurement Increased system availability and reduction in operating costs thanks to short MTTR Flexible and individual software customization despite anti-tamper protection Quality inspection of all six sides of moving cubic objects Option of output as point cloud Dynamic scale value switchover Detection of 10 mm or larger deformations on all six sides

The VMS4x00/5x00 track and trace system is ideal for challenging applications in the field of non-contact dynamic measurement as well as position determination and deformation detection for objects on a diverse range of conveyor systems. The smallest cuboid that fully encloses the object is precisely determined using one or several laser-based measuring heads, virtually regardless of the shape of the object. When using a certified system, the dimension data of the objects can be used for billing purposes. The system variant for deformation control detects even the smallest deformations on any of the six sides of cuboid objects and provides a perfect monitoring tool to check objects during goods receipt and storage.

At a glance

  • Measurement accuracy up to 5 mm x 5 mm x 2 mm
  • Object sizes up to 5,500 mm x 1,600 mm x 1,250 mm
  • Conveying speeds up to 4.0 m/s
  • Certified according to MID, NTEP (OIML), MC and NMI

Your Benefits

  • Increased throughput thanks to non-contact, dynamic measurement of objects virtually regardless of their shape
  • Optimizes material handling processes and the use of vehicle and storage capacities
  • Increased sales thanks to validated revenue recovery of freight costs
  • Material flow optimization through inline object measurement
  • Increased system availability and reduction in operating costs thanks to short MTTR
  • Flexible and individual software customization despite anti-tamper protection
  • Quality inspection of all six sides of moving cubic objects
  • Option of output as point cloud
  • Dynamic scale value switchover
  • Detection of 10 mm or larger deformations on all six sides
Supplier's Site

Technical Specifications

  SICK
Product Category 3D Scanners
Product Number VMS4100
Product Name Track and Trace System
Mounting Options Free Standing
Unlock Full Specs
to access all available technical data

Similar Products

Track and Trace System - VMS5300 MID - SICK
Specs
Mounting Options Free Standing
Volumetric 1.0000 to 216.0000 inch (25.400 to 5486.397 mm)
View Details
Track and Trace System - VMS4400CV - SICK
Specs
Mounting Options Free Standing
Volumetric 4.0000 to 80.0000 inch (101.600 to 2031.999 mm)
View Details
Track and Trace System - VMS4300 - SICK
Specs
Mounting Options Free Standing
Volumetric 1.0000 to 216.0000 inch (25.400 to 5486.397 mm)
View Details
Track and Trace System - VMS5200 MID - SICK
Specs
Mounting Options Free Standing
Volumetric 1.0000 to 216.0000 inch (25.400 to 5486.397 mm)
View Details