SICK Image-based code readers: sensingCam SEC200 SEC200-ETHZ112ZZZZ

Description
The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading Sensor: CMOS monochrome with global shutter Sensor resolution: 1,080 px x 1,280 px (1.3 MP) Field of view (H x V): 36° x 31° Internal memory for storing up to 1,000 images, or image upload via FTP Integrated white LED illumination (LED Class 1, IEC 62471:2006) Integrated lens Alignment aid: linear green light spot (LED), Risk Group 1 per IEC 62471:2006 Reads 1D codes (Code 39, Code 128, Code 93, UPC/EAN/JAN with addition, Code 25, Codabar, postal codes) and 2D codes (QR code, Data Matrix) Code resolution: ≥ 0.2 mm Working distance: 100 mm to 300 mm Reads 1 to 25 codes per scan Exposure time: 50 µs to 33,000 µs Scan/frame rate: up to 60 fps Transport speed: up to 1.5 m/s Image format: JPEG Trigger: digital input or software trigger via TCP/IP
Request a Quote Datasheet
Description
The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading Sensor: CMOS monochrome with global shutter Sensor resolution: 1,080 px x 1,280 px (1.3 MP) Field of view (H x V): 36° x 31° Internal memory for storing up to 1,000 images, or image upload via FTP Integrated white LED illumination (LED Class 1, IEC 62471:2006) Integrated lens Alignment aid: linear green light spot (LED), Risk Group 1 per IEC 62471:2006 Reads 1D codes (Code 39, Code 128, Code 93, UPC/EAN/JAN with addition, Code 25, Codabar, postal codes) and 2D codes (QR code, Data Matrix) Code resolution: ≥ 0.2 mm Working distance: 100 mm to 300 mm Reads 1 to 25 codes per scan Exposure time: 50 µs to 33,000 µs Scan/frame rate: up to 60 fps Transport speed: up to 1.5 m/s Image format: JPEG Trigger: digital input or software trigger via TCP/IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image-based code readers: sensingCam SEC200 - SEC200-ETHZ112ZZZZ - SICK
Minneapolis, MN, United States
Image-based code readers: sensingCam SEC200
SEC200-ETHZ112ZZZZ
Image-based code readers: sensingCam SEC200 SEC200-ETHZ112ZZZZ
The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments. Technology: Image-based code reading Sensor: CMOS monochrome with global shutter Sensor resolution: 1,080 px x 1,280 px (1.3 MP) Field of view (H x V): 36° x 31° Internal memory for storing up to 1,000 images, or image upload via FTP Integrated white LED illumination (LED Class 1, IEC 62471:2006) Integrated lens Alignment aid: linear green light spot (LED), Risk Group 1 per IEC 62471:2006 Reads 1D codes (Code 39, Code 128, Code 93, UPC/EAN/JAN with addition, Code 25, Codabar, postal codes) and 2D codes (QR code, Data Matrix) Code resolution: ≥ 0.2 mm Working distance: 100 mm to 300 mm Reads 1 to 25 codes per scan Exposure time: 50 µs to 33,000 µs Scan/frame rate: up to 60 fps Transport speed: up to 1.5 m/s Image format: JPEG Trigger: digital input or software trigger via TCP/IP

The sensingCam SEC200 (SEC200-ETHZ112ZZZZ) is an image-based code reader built around a CMOS monochrome sensor with global-shutter technology, designed to read both 1D and 2D codes reliably in industrial environments.

  • Technology: Image-based code reading
  • Sensor: CMOS monochrome with global shutter
  • Sensor resolution: 1,080 px x 1,280 px (1.3 MP)
  • Field of view (H x V): 36° x 31°
  • Internal memory for storing up to 1,000 images, or image upload via FTP
  • Integrated white LED illumination (LED Class 1, IEC 62471:2006)
  • Integrated lens
  • Alignment aid: linear green light spot (LED), Risk Group 1 per IEC 62471:2006
  • Reads 1D codes (Code 39, Code 128, Code 93, UPC/EAN/JAN with addition, Code 25, Codabar, postal codes) and 2D codes (QR code, Data Matrix)
  • Code resolution: ≥ 0.2 mm
  • Working distance: 100 mm to 300 mm
  • Reads 1 to 25 codes per scan
  • Exposure time: 50 µs to 33,000 µs
  • Scan/frame rate: up to 60 fps
  • Transport speed: up to 1.5 m/s
  • Image format: JPEG
  • Trigger: digital input or software trigger via TCP/IP
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Barcode Scanners
Product Number SEC200-ETHZ112ZZZZ
Product Name Image-based code readers: sensingCam SEC200
Bar Code Scanner Type Horizontal: In-Counter
Interface Options Ethernet
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
Light Source LED / CCD
Unlock Full Specs
to access all available technical data

Similar Products

Image-based code readers: sensingCam SEC200 - SEC200-USBZ112ZZZZ - SICK
Specs
Bar Code Scanner Type Horizontal: In-Counter
Interface Options Serial
Symbologies Codabar; Code 128; Code 39; Code 93; EAN; UPC; Other Symbology; JAN, Code 25, Postal codes, QR code, Data Matrix
View Details