SICK Safe Multibeam Scanners scanGrid2

Description
Worldwide revolutionary safety solution for line-guided small vehicles With scanGrid2, SICK is offering an economical safety solution for small, line-guided AGCs (automated guided carts): The world’s first LiDAR multibeam scanner with safe solid state technology. Thanks to its excellent price-performance ratio, large fleets of AGCs can not only offer efficient protection up to performance level c, but can also be made more productive. scanGrid2 enables the elimination of mechanical barriers as well as higher driving speeds and heavier loads on the AGCs. Its compact design and smart functions also ensures quick and simple installation, configuration and diagnostics. Simply revolutionary. At a glance The world’s first LiDAR multibeam scanner with safe solid state technology Perfectly designed for the requirements of line-guided AGCs: PL c, 1.1 m scanning range, 150° scanning angle Compact – only 43 mm high Diagnostic data and clone function for configuration via the Safety Assistant app and the Safety Designer software
Request a Quote
Description
Worldwide revolutionary safety solution for line-guided small vehicles With scanGrid2, SICK is offering an economical safety solution for small, line-guided AGCs (automated guided carts): The world’s first LiDAR multibeam scanner with safe solid state technology. Thanks to its excellent price-performance ratio, large fleets of AGCs can not only offer efficient protection up to performance level c, but can also be made more productive. scanGrid2 enables the elimination of mechanical barriers as well as higher driving speeds and heavier loads on the AGCs. Its compact design and smart functions also ensures quick and simple installation, configuration and diagnostics. Simply revolutionary. At a glance The world’s first LiDAR multibeam scanner with safe solid state technology Perfectly designed for the requirements of line-guided AGCs: PL c, 1.1 m scanning range, 150° scanning angle Compact – only 43 mm high Diagnostic data and clone function for configuration via the Safety Assistant app and the Safety Designer software
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

scanGrid2 is a safe multibeam scanner designed for line-guided automated guided carts (AGCs), featuring the world's first LiDAR multibeam technology with safe solid-state construction and no moving parts. It has a compact height of 43 mm, with dimensions of 160 mm x 43 mm x 56 mm, and is housed in Durabio and polycarbonate materials. The scanner offers a protective field range of 1.1 m and a warning field range of 4 m, with a 150° scanning angle. It meets performance level PL c, category 2, SIL1, and SILCL1 per ISO 13849-1, IEC 61496, and IEC 61508 standards. The device supports IP65 ingress protection, operates in temperatures from 0°C to +50°C, and is powered by 24 V DC. Configuration and diagnostics are performed via the Safety Designer software or Safety Assistant app using USB-C or NFC.

Datasheet Summary
Powered by GS/AI

scanGrid2 is a safe multibeam scanner designed for line-guided automated guided carts (AGCs), featuring the world's first LiDAR multibeam technology with safe solid-state construction and no moving parts. It has a compact height of 43 mm, with dimensions of 160 mm x 43 mm x 56 mm, and is housed in Durabio and polycarbonate materials. The scanner offers a protective field range of 1.1 m and a warning field range of 4 m, with a 150° scanning angle. It meets performance level PL c, category 2, SIL1, and SILCL1 per ISO 13849-1, IEC 61496, and IEC 61508 standards. The device supports IP65 ingress protection, operates in temperatures from 0°C to +50°C, and is powered by 24 V DC. Configuration and diagnostics are performed via the Safety Designer software or Safety Assistant app using USB-C or NFC.

Suppliers

Company
Product
Description
Supplier Links
Safe Multibeam Scanners - scanGrid2 - SICK
Minneapolis, MN, United States
Safe Multibeam Scanners
scanGrid2
Safe Multibeam Scanners scanGrid2
Worldwide revolutionary safety solution for line-guided small vehicles With scanGrid2, SICK is offering an economical safety solution for small, line-guided AGCs (automated guided carts): The world’s first LiDAR multibeam scanner with safe solid state technology. Thanks to its excellent price-performance ratio, large fleets of AGCs can not only offer efficient protection up to performance level c, but can also be made more productive. scanGrid2 enables the elimination of mechanical barriers as well as higher driving speeds and heavier loads on the AGCs. Its compact design and smart functions also ensures quick and simple installation, configuration and diagnostics. Simply revolutionary. At a glance The world’s first LiDAR multibeam scanner with safe solid state technology Perfectly designed for the requirements of line-guided AGCs: PL c, 1.1 m scanning range, 150° scanning angle Compact – only 43 mm high Diagnostic data and clone function for configuration via the Safety Assistant app and the Safety Designer software

Worldwide revolutionary safety solution for line-guided small vehicles

With scanGrid2, SICK is offering an economical safety solution for small, line-guided AGCs (automated guided carts): The world’s first LiDAR multibeam scanner with safe solid state technology. Thanks to its excellent price-performance ratio, large fleets of AGCs can not only offer efficient protection up to performance level c, but can also be made more productive. scanGrid2 enables the elimination of mechanical barriers as well as higher driving speeds and heavier loads on the AGCs. Its compact design and smart functions also ensures quick and simple installation, configuration and diagnostics. Simply revolutionary.

At a glance

  • The world’s first LiDAR multibeam scanner with safe solid state technology
  • Perfectly designed for the requirements of line-guided AGCs: PL c, 1.1 m scanning range, 150° scanning angle
  • Compact – only 43 mm high
  • Diagnostic data and clone function for configuration via the Safety Assistant app and the Safety Designer software
Supplier's Site Datasheet

Technical Specifications

  SICK
Product Category Safety Laser Scanners
Product Number scanGrid2
Product Name Safe Multibeam Scanners
Application Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1100383-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 8
View Details
Machine Safety - Laser Scanners - 1882-1124782-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details
Machine Safety - Laser Scanners - 1882-1094458-ND - DigiKey
Specs
Maximum Protection Zone 9 m (9.84 yd)
Maximum Warning Zone 64 m (69.99 yd)
Configurable Zones 8
View Details
Machine Safety - Laser Scanners - 1882-1092543-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details