The safeVisionary2 is a 3D time-of-flight safety camera sensor designed for safe environment perception in industrial applications, with performance level c certification. It has a compact housing measuring 70 mm x 80 mm x 77 mm, made of aluminum with an IP65 and IP67 enclosure rating, and weighs 520 g. The sensor operates with a 512 x 424 pixel resolution at 30 Hz and provides measurement data via Gigabit Ethernet. It supports up to two simultaneous protective fields with a range of up to 4 m in increased scanning range mode, and includes SICK's Safety Designer software for configuration and diagnostics. The device has a SIL1 safety integrity level, meets ISO 13849-1 Category 2, and operates within an ambient temperature range of -10 °C to +50 °C. It uses a Class 1 laser source at 855 nm and has no moving parts.
With the world’s first 3D time-of-flight camera with performance level c safety certification, SICK is opening a new dimension in safety technology. safeVisionary2 allows safe three-dimensional environment perception that you can use to increase the safety and efficiency of your applications. Thanks to the precise measurement data, the camera also reliably solves automation tasks, thus eliminating the need for you to purchase additional hardware components. safeVisionary2 has a compact, rugged design and is versatile and reliable when used for everyday industrial tasks.
At a glance
| SICK | |
|---|---|
| Product Category | Linear Position Sensors |
| Product Number | safeVisionary2 |
| Product Name | Safety Camera Sensors |
| Sensor Technology | Time of Flight Optical Position Sensor |
| Body Shape | Rectangular |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |
| Power Requirements | DC Powered |