SICK Vacuum Switches PAC50-BCC / 1062966

Description
SICK PAC50-BCC / 1062966 Pressure Switch
Request a Quote
Description
SICK PAC50-BCC / 1062966 Pressure Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 1000676 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
1000676
Vacuum Switches 1000676
SICK PAC50-BCC / 1062966 Pressure Switch

SICK PAC50-BCC / 1062966 Pressure Switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 1000676
Product Name Vacuum Switches
Pressure Measurement Vacuum; Negative pressure, positive pressure
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2133311 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details