SICK Inductive Sensor MZT8-2V6PSAKP0

Description
CYLINDER SENSOR, MZT8 SERIES, MAGNETIC, T-SLOT, 4 MM OVERRUN, PNP NORMALLY OPEN, 300 MM PIGTAIL WITH 3-PIN M8, VISUAL INSTALLATION AID LED, 1073264. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDER SENSOR, MZT8 SERIES, MAGNETIC, T-SLOT, 4 MM OVERRUN, PNP NORMALLY OPEN, 300 MM PIGTAIL WITH 3-PIN M8, VISUAL INSTALLATION AID LED, 1073264. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 59615278 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
59615278
Inductive Sensor 59615278
CYLINDER SENSOR, MZT8 SERIES, MAGNETIC, T-SLOT, 4 MM OVERRUN, PNP NORMALLY OPEN, 300 MM PIGTAIL WITH 3-PIN M8, VISUAL INSTALLATION AID LED, 1073264. FREE 2 YEAR RADWELL WARRANTY

CYLINDER SENSOR, MZT8 SERIES, MAGNETIC, T-SLOT, 4 MM OVERRUN, PNP NORMALLY OPEN, 300 MM PIGTAIL WITH 3-PIN M8, VISUAL INSTALLATION AID LED, 1073264. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 59615278
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Displacement Sensor - X-WLXS4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.0787 inch (2 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
True Power Sensors - Hall Sensors - CT100 - LA205S - Marposs Corp
Specs
Sensor Technology Hall Effect Position Sensor
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details