SICK Inductive Sensor IQ40-15BUP-KK0

Description
INDUCTIVE PROXIMITY SENSOR, 15MM SENSING RANGE, FLUSH, M20 CABLE GLAND, NC OR NO, AC/DC 2-WIRE, IP65, 20-250 VAC/DC, (7902136). FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SENSOR, 15MM SENSING RANGE, FLUSH, M20 CABLE GLAND, NC OR NO, AC/DC 2-WIRE, IP65, 20-250 VAC/DC, (7902136). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - 539488 - Radwell International
Willingboro, NJ, United States
Inductive Sensor
539488
Inductive Sensor 539488
INDUCTIVE PROXIMITY SENSOR, 15MM SENSING RANGE, FLUSH, M20 CABLE GLAND, NC OR NO, AC/DC 2-WIRE, IP65, 20-250 VAC/DC, (7902136). FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SENSOR, 15MM SENSING RANGE, FLUSH, M20 CABLE GLAND, NC OR NO, AC/DC 2-WIRE, IP65, 20-250 VAC/DC, (7902136). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Inductive Sensor -  - Radwell International
Willingboro, NJ, United States
Inductive Sensor
Inductive Sensor
SICK Sensors & Switches IQ40-15BUP-KK0

SICK Sensors & Switches IQ40-15BUP-KK0

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 539488
Product Name Inductive Sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Position transmitter - SDAP-MHS-M50-1L-A-E-0.3-M8 - Festo Corporation
Specs
Sensor Technology Hall Effect Position Sensor; Magnetoresistive Linear Position Sensor/Switch
Measurement Range 0.0 to 1.97 inch (0.0 to 50 mm)
Resolution 0.0500 mm (0.0020 inches)
View Details
2 suppliers
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details