Hand-held scanners from SICK provide fast, flexible code reading capabilities for a wide range of applications. Unlike manual solutions, hand-held scanners make it possible to automatically detect data at high speeds – with nearly no errors. They are ergonomically designed, speed up processes and help eliminate sources of error.
Reading distance up to 850 mm
Identifies all popular linear bar codes
Scan rate up to 500 scans/second
Withstands 24 drops from 1.8 m height
Highly visible scan line
IP 41 enclosure rating
Hand-held scanners from SICK provide fast, flexible code reading capabilities for a wide range of applications. Unlike manual solutions, hand-held scanners make it possible to automatically detect data at high speeds – with nearly no errors. They are ergonomically designed, speed up processes and help eliminate sources of error.
- Reading distance up to 850 mm
- Identifies all popular linear bar codes
- Scan rate up to 500 scans/second
- Withstands 24 drops from 1.8 m height
- Highly visible scan line
- IP 41 enclosure rating