SICK Safety Locking Devices flexLock

Description
Your Benefits Makes machine integration easier thanks to the flexible entry point of the actuator into the locking head − even for applications with small door radii Provides high manipulation protection at a high coding level Saves you time and money when cleaning the housing, making it particularly well-suited for use in dirty environments Ensures a high level of safety thanks to PL e and high locking force Makes mounting easy and offers you a high machine availability thanks to offset tolerance Able to be used in hazardous areas that are not fully visible thanks to escape release Overview The flexLock safety locking device with RFID monitoring is characterized by an infinitely variable actuation radius of 180°. It thus offers a high level of flexibility for the safety locking function of doors and flaps – even with small door radii. The clearly visible LEDs show the device status continuously at all viewing angles. The open locking head and the rounded housing of the flexLock allow for easy cleaning. In addition, the high offset tolerance ensures easy mounting and high system availability, even when the door is lowered. Variants for personal or process protection are well suited for use in a wide range of applications up to PL e. The optional escape release allows the locking device to be unlocked from the hazardous area. At a glance Innovative design: Open locking head with 180° actuation radius, rounded housing, bright LEDs (visible from three sides) PL e for door and locking monitoring with low or high coding IP67 and IP69K enclosure rating High locking force: Up to 3150 N Flexible actuator for high offset tolerance Applications Fields of applications Protection of persons by locking function in the event of the machine making dangerous overrun movements Locking of doors for process protection Applications in which high manipulation protection is required Applications with small door radii Applications that have high requirements on hygiene and cleaning
Request a Quote
Description
Your Benefits Makes machine integration easier thanks to the flexible entry point of the actuator into the locking head − even for applications with small door radii Provides high manipulation protection at a high coding level Saves you time and money when cleaning the housing, making it particularly well-suited for use in dirty environments Ensures a high level of safety thanks to PL e and high locking force Makes mounting easy and offers you a high machine availability thanks to offset tolerance Able to be used in hazardous areas that are not fully visible thanks to escape release Overview The flexLock safety locking device with RFID monitoring is characterized by an infinitely variable actuation radius of 180°. It thus offers a high level of flexibility for the safety locking function of doors and flaps – even with small door radii. The clearly visible LEDs show the device status continuously at all viewing angles. The open locking head and the rounded housing of the flexLock allow for easy cleaning. In addition, the high offset tolerance ensures easy mounting and high system availability, even when the door is lowered. Variants for personal or process protection are well suited for use in a wide range of applications up to PL e. The optional escape release allows the locking device to be unlocked from the hazardous area. At a glance Innovative design: Open locking head with 180° actuation radius, rounded housing, bright LEDs (visible from three sides) PL e for door and locking monitoring with low or high coding IP67 and IP69K enclosure rating High locking force: Up to 3150 N Flexible actuator for high offset tolerance Applications Fields of applications Protection of persons by locking function in the event of the machine making dangerous overrun movements Locking of doors for process protection Applications in which high manipulation protection is required Applications with small door radii Applications that have high requirements on hygiene and cleaning
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Safety Locking Devices - flexLock - SICK
Minneapolis, MN, United States
Safety Locking Devices
flexLock
Safety Locking Devices flexLock
Your Benefits Makes machine integration easier thanks to the flexible entry point of the actuator into the locking head − even for applications with small door radii Provides high manipulation protection at a high coding level Saves you time and money when cleaning the housing, making it particularly well-suited for use in dirty environments Ensures a high level of safety thanks to PL e and high locking force Makes mounting easy and offers you a high machine availability thanks to offset tolerance Able to be used in hazardous areas that are not fully visible thanks to escape release Overview The flexLock safety locking device with RFID monitoring is characterized by an infinitely variable actuation radius of 180°. It thus offers a high level of flexibility for the safety locking function of doors and flaps – even with small door radii. The clearly visible LEDs show the device status continuously at all viewing angles. The open locking head and the rounded housing of the flexLock allow for easy cleaning. In addition, the high offset tolerance ensures easy mounting and high system availability, even when the door is lowered. Variants for personal or process protection are well suited for use in a wide range of applications up to PL e. The optional escape release allows the locking device to be unlocked from the hazardous area. At a glance Innovative design: Open locking head with 180° actuation radius, rounded housing, bright LEDs (visible from three sides) PL e for door and locking monitoring with low or high coding IP67 and IP69K enclosure rating High locking force: Up to 3150 N Flexible actuator for high offset tolerance Applications Fields of applications Protection of persons by locking function in the event of the machine making dangerous overrun movements Locking of doors for process protection Applications in which high manipulation protection is required Applications with small door radii Applications that have high requirements on hygiene and cleaning

Your Benefits

  • Makes machine integration easier thanks to the flexible entry point of the actuator into the locking head − even for applications with small door radii
  • Provides high manipulation protection at a high coding level
  • Saves you time and money when cleaning the housing, making it particularly well-suited for use in dirty environments
  • Ensures a high level of safety thanks to PL e and high locking force
  • Makes mounting easy and offers you a high machine availability thanks to offset tolerance
  • Able to be used in hazardous areas that are not fully visible thanks to escape release

Overview

The flexLock safety locking device with RFID monitoring is characterized by an infinitely variable actuation radius of 180°. It thus offers a high level of flexibility for the safety locking function of doors and flaps – even with small door radii. The clearly visible LEDs show the device status continuously at all viewing angles. The open locking head and the rounded housing of the flexLock allow for easy cleaning. In addition, the high offset tolerance ensures easy mounting and high system availability, even when the door is lowered. Variants for personal or process protection are well suited for use in a wide range of applications up to PL e. The optional escape release allows the locking device to be unlocked from the hazardous area.

At a glance

  • Innovative design: Open locking head with 180° actuation radius, rounded housing, bright LEDs (visible from three sides)
  • PL e for door and locking monitoring with low or high coding
  • IP67 and IP69K enclosure rating
  • High locking force: Up to 3150 N
  • Flexible actuator for high offset tolerance

Applications

Fields of applications

  • Protection of persons by locking function in the event of the machine making dangerous overrun movements
  • Locking of doors for process protection
  • Applications in which high manipulation protection is required
  • Applications with small door radii
  • Applications that have high requirements on hygiene and cleaning
Supplier's Site

Technical Specifications

  SICK
Product Category Mechanical Safety Interlock Switches
Product Number flexLock
Product Name Safety Locking Devices
Unlock Full Specs
to access all available technical data

Similar Products