Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARCODE SCANNERS
SICK
CLV615-D2410 / 1068608 -- BARCODE SCANNERS
SICK
Barcode Scanners
CLV615-D2410 / 1068608
Description
SICK CLV615-D2410 / 1068608
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK CLV615-D2410 / 1068608
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Barcode Scanners
2851023
Barcode Scanners
2851023
SICK CLV615-D2410 / 1068608
SICK CLV615-D2410 / 1068608
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Barcode Scanners
Product Number
2851023
Product Name
Barcode Scanners
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
BARTEC SC9 EX1 Smartscanner
bartec-sc9ex1-smartscanner
Specs
Bar Code Scanner Type
Gun
View Details
SICK
Bar Code Scanner Housing
CLV631-6120
View Details
Cognex Corporation
DataMan 475V Series Inline Barcode Verifiers
DataMan 475V-DPM
Specs
Symbologies
Codabar; Code 128; Code 39; Data Matrix (Data Code); EAN; QR Code; UPC
Depth of Scan Field
0.0591 to 0.1181 inch (1.5 to 3 mm)
View Details
Advantech
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04
XBCS-1661H-LBK-C1
Specs
Symbologies
Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features
Memory
Resolution
3 to 5 mils (76.2 to 127 µm)
View Details