Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARCODE SCANNERS
SICK
CLV210-0010 -- BAR CODE SCANNER INDUSTRIAL
SICK
Bar Code Scanner Industrial
CLV210-0010
Description
SCANNER 24VDC 1011901. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SCANNER 24VDC 1011901. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Bar Code Scanner Industrial
554092
Bar Code Scanner Industrial
554092
SCANNER 24VDC 1011901. FREE 2 YEAR RADWELL WARRANTY
SCANNER 24VDC 1011901. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Barcode Scanners
Product Number
554092
Product Name
Bar Code Scanner Industrial
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Barcode Scanners
6080740
View Details
AgozTech LLC
Wireless Barcode Scanner 1D 2D 2.4GHz by AGOZ
D280_WBS-GBSC
Specs
Features
Battery
View Details
Cognex Corporation
Bar Code Scanner Controller
DMR-50L-00
View Details
Advantech
CipherLab 1661H Antimicrobial Linear Bluetooth Scanner Kit, IP42, White, 3610H Bluetooth Transponder Micro USB Cable A1661C1KTUN04
XBCS-1661H-LBK-C1
Specs
Symbologies
Codabar; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; Matrix 2 of 5; MSI/Plessey; Telepen; UPC
Features
Memory
Resolution
3 to 5 mils (76.2 to 127 µm)
View Details