SICK Ultrasonic Receivers, Transmitters 6071459

Description
ULT SEN TX/RX 120KHZ 9V/30V
Request a Quote Datasheet
Description
ULT SEN TX/RX 120KHZ 9V/30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Receivers, Transmitters - 1882-6071459-ND - DigiKey
Thief River Falls, MN, United States
Ultrasonic Receivers, Transmitters
1882-6071459-ND
Ultrasonic Receivers, Transmitters 1882-6071459-ND
ULT SEN TX/RX 120KHZ 9V/30V

ULT SEN TX/RX 120KHZ 9V/30V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-6071459-ND
Product Name Ultrasonic Receivers, Transmitters
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Ultrasonic Sensor - 15917175 - Radwell International
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Laser Triangulation Sensor - RF603HS - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.0787 to 49.21 inch (2 to 1250 mm)
View Details