SICK Proximity Sensors 6058150

Description
SICK CM18-12NNP-EW1
Request a Quote Datasheet
Description
SICK CM18-12NNP-EW1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2131712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2131712
Proximity Sensors 2131712
SICK CM18-12NNP-EW1

SICK CM18-12NNP-EW1

Supplier's Site
Proximity Sensors - Industrial - 1882-6058150-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-6058150-ND
Proximity Sensors - Industrial 1882-6058150-ND
SENSOR PROX CAP 3MM-12MM CYLIND

SENSOR PROX CAP 3MM-12MM CYLIND

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 2131712 1882-6058150-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 to 0.4724 inch (3 to 12 mm)
Power Requirements DC Powered
Length 3.19 inch (81 mm)
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3440 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - 2093387 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers