SICK WLL180T-F333 Fibre Optic Sensor
"Fiber Optic Optical Sensor 787.402"" (20m) PNP"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Proximity Sensors | Photoelectric Sensors |
| Product Number | 2131828 | 1882-6042429-ND |
| Product Name | Fibre Optic Sensors | Photoelectric, Industrial |
| Operation Distance | 0.0 to 709 inch (0.0 to 18000 mm) | |
| Electrical Connection | Connector m8 | |
| Length | 1.36 inch (34.6 mm) |