SENSOR PROX CAP 4MM-25MM FLANGE
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 1882-6021463-ND | 2851057 |
| Product Name | Proximity Sensors - Industrial | Proximity Sensors |
| Sensor Technology | Capacitive Proximity Sensor | |
| Switching Frequency | 0.0500 kHz | |
| Operating Temperature | -13 to 167 F (-25 to 75 C) | |
| Switch Type | Normally Open | |
| Electrical Connection | Cable Leads |