Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
SICK
2075833 -- LIGHT CURTAINS
SICK
Light Curtains
2075833
Description
SICK L29E-3P3430 Light Curtain
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SICK L29E-3P3430 Light Curtain
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Light Curtains
2859639
Light Curtains
2859639
SICK L29E-3P3430 Light Curtain
SICK L29E-3P3430 Light Curtain
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Light Curtains
Product Number
2859639
Product Name
Light Curtains
Spanning Distance
236 inch (6000 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Light Curtains
1211492
Specs
Protection Height
17.72 inch (450 mm)
Safety Category Type
Type 4
View Details
Schmersal Inc.
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0490-14
Specs
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Allen-Bradley / Rockwell Automation
Safety Light Curtain
440L-P2KA0800YD
Specs
Protection Height
31.5 inch (800 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
View Details
TE Connectivity
Safety Light Curtains
2447917-8
View Details