Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY LASER SCANNERS
SICK
1133821 -- MACHINE SAFETY - LASER SCANNERS
SICK
Machine Safety - Laser Scanners
1133821
Description
MICS3-CCAZ90AN1 MS3 PRO IO 9M
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MICS3-CCAZ90AN1 MS3 PRO IO 9M
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1133821-ND
Machine Safety - Laser Scanners
1882-1133821-ND
MICS3-CCAZ90AN1 MS3 PRO IO 9M
MICS3-CCAZ90AN1 MS3 PRO IO 9M
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Safety Laser Scanners
Product Number
1882-1133821-ND
Product Name
Machine Safety - Laser Scanners
Interface Description
MICS3-CCAZ90AN1 MS3 PRO IO 9M
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Light Detection and Ranging
2883678
View Details
SICK
Machine Safety - Laser Scanners
1104317
Specs
Maximum Protection Zone
5.5 m (6.01 yd)
Maximum Warning Zone
40 m (43.74 yd)
Configurable Zones
128
View Details
KEYENCE
KEYENCE Safety Laser Scanner: SZ Series
SZ-16V
Specs
Application
Stationary; Mobile
Maximum Protection Zone
1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone
3 to 10 m (3.28 to 10.94 yd)
View Details
Banner Engineering Corp.
Machine Safety - Laser Scanners
SX5-B6
Specs
Maximum Protection Zone
5.5 m (6.01 yd)
Maximum Warning Zone
40 m (43.74 yd)
Scanning Angle
275 degrees
View Details