SICK Machine Safety - Laser Scanners 1126793

Description
NANS3-CAAZ30ZA1 NS3 PRO EFI-P
Request a Quote Datasheet
Description
NANS3-CAAZ30ZA1 NS3 PRO EFI-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1126793-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1126793-ND
Machine Safety - Laser Scanners 1882-1126793-ND
NANS3-CAAZ30ZA1 NS3 PRO EFI-P

NANS3-CAAZ30ZA1 NS3 PRO EFI-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1126793-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 10 m (10.94 yd)
Configurable Zones 128
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1058000-ND - DigiKey
Specs
Maximum Protection Zone 1 m (1.09 yd)
Maximum Warning Zone 8 m (8.75 yd)
Configurable Zones 3
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-AG4-4E-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Maximum Warning Zone 15 m (16.4 yd)
Configurable Zones 16
View Details