SICK Machine Safety - Laser Scanners 1115030

Description
SYS/SAE-00000020302N S3 SAE SYSTE
Request a Quote Datasheet
Description
SYS/SAE-00000020302N S3 SAE SYSTE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1115030-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1115030-ND
Machine Safety - Laser Scanners 1882-1115030-ND
SYS/SAE-00000020302N S3 SAE SYSTE

SYS/SAE-00000020302NS3 SAE SYSTE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1115030-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 3 m (3.28 yd)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1083076-ND - DigiKey
Specs
Maximum Protection Zone 4 m (4.37 yd)
Configurable Zones 4
Scanning Angle 275 degrees
View Details
Safety Scanners - UAM-05LP - Hokuyo Automatic USA Corporation
Hokuyo Automatic USA Corporation
Specs
Maximum Protection Zone 5 m (5.47 yd)
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details