SICK
Machine Safety - Laser Scanners
1110032
Description
MS3 PRO IO EFI PRO 5M
Request a Quote
Email Supplier
Datasheet
Description
MS3 PRO IO EFI PRO 5M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1110032-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
4 m (4.37 yd)
|
|
Maximum Warning Zone
|
40 m (43.74 yd)
|
|
Configurable Zones
|
128
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Interface Description
MICS3-CCAZ40PZ1 MS3 PRO PN AI
View Details
OMRON Automation and Safety
Maximum Protection Zone
4 m (4.37 yd)
Maximum Warning Zone
15 m (16.4 yd)
Configurable Zones
70
View Details