SICK
Machine Safety - Laser Scanners
1108230
Description
MS3 CORE ECAT 4M
Request a Quote
Email Supplier
Datasheet
Description
MS3 CORE ECAT 4M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1108230-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
4 m (4.37 yd)
|
|
Maximum Warning Zone
|
40 m (43.74 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
4 m (4.37 yd)
Maximum Warning Zone
40 m (43.74 yd)
Configurable Zones
128
View Details
Maximum Protection Zone
5.5 m (6.01 yd)
Maximum Warning Zone
40 m (43.74 yd)
Scanning Angle
275 degrees
View Details
Application
Stationary
Maximum Protection Zone
3 m (3.28 yd)
View Details