SICK
Machine Safety - Laser Scanners
1100405
Description
MS3 CORE PN M12 5M
Request a Quote
Email Supplier
Datasheet
Description
MS3 CORE PN M12 5M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1100405-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
5.5 m (6.01 yd)
|
|
Maximum Warning Zone
|
40 m (43.74 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Stationary; Mobile
Maximum Protection Zone
0.2000 to 6.25 m (0.2187 to 6.84 yd)
Maximum Warning Zone
0.0 to 50 m (0.0 to 54.68 yd)
View Details