SICK Machine Safety - Laser Scanners 1100387

Description
MICS3-ACAZ90LZ1 MS3 CORE PN A
Request a Quote Datasheet
Description
MICS3-ACAZ90LZ1 MS3 CORE PN A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1100387-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1100387-ND
Machine Safety - Laser Scanners 1882-1100387-ND
MICS3-ACAZ90LZ1 MS3 CORE PN A

MICS3-ACAZ90LZ1 MS3 CORE PN A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1100387-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 9 m (9.84 yd)
Maximum Warning Zone 64 m (69.99 yd)
Configurable Zones 8
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1103033-ND - DigiKey
Specs
Maximum Protection Zone 9 m (9.84 yd)
Maximum Warning Zone 64 m (69.99 yd)
Configurable Zones 128
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16V - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details