SICK Light Detection and Ranging 1100334

Description
SICK NANS3-CAAZ30AN1 / 1100334
Request a Quote Datasheet
Description
SICK NANS3-CAAZ30AN1 / 1100334
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Detection and Ranging - 2856791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Light Detection and Ranging
2856791
Light Detection and Ranging 2856791
SICK NANS3-CAAZ30AN1 / 1100334

SICK NANS3-CAAZ30AN1 / 1100334

Supplier's Site
Machine Safety - Laser Scanners - 1882-1100334-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1100334-ND
Machine Safety - Laser Scanners 1882-1100334-ND
NS3 PRO IO 3M

NS3 PRO IO 3M

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Safety Laser Scanners Safety Laser Scanners
Product Number 2856791 1882-1100334-ND
Product Name Light Detection and Ranging Machine Safety - Laser Scanners
Maximum Protection Zone 3 m (3.28 yd)
Maximum Warning Zone 10 m (10.94 yd)
Configurable Zones 128
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1103950-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 128
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-16D - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-SX5-M10-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 10
View Details