SICK
Machine Safety - Laser Scanners
1094459
Description
MS3 CORE PN AIDA 9M
Request a Quote
Email Supplier
Datasheet
Description
MS3 CORE PN AIDA 9M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1094459-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
9 m (9.84 yd)
|
|
Maximum Warning Zone
|
64 m (69.99 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
9 m (9.84 yd)
Maximum Warning Zone
64 m (69.99 yd)
Configurable Zones
128
View Details
Application
Stationary
Maximum Protection Zone
5 m (5.47 yd)
View Details
2 suppliers
Hokuyo Automatic USA Corporation
Maximum Protection Zone
5 m (5.47 yd)
View Details