SICK Machine Safety - Laser Scanners 1094457

Description
SAFETY LASER SCANNERS, MICROSCAN
Request a Quote Datasheet
Description
SAFETY LASER SCANNERS, MICROSCAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Laser Scanners - 1882-1094457-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Laser Scanners
1882-1094457-ND
Machine Safety - Laser Scanners 1882-1094457-ND
SAFETY LASER SCANNERS, MICROSCAN

SAFETY LASER SCANNERS, MICROSCAN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Safety Laser Scanners
Product Number 1882-1094457-ND
Product Name Machine Safety - Laser Scanners
Maximum Protection Zone 9 m (9.84 yd)
Maximum Warning Zone 64 m (69.99 yd)
Configurable Zones 8
Scanning Angle 275 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Laser Scanners - 1882-1066130-ND - DigiKey
Specs
Interface Description AOS502 BASIC SYSTEM
View Details
KEYENCE Safety Laser Scanner: SZ Series - SZ-04M - KEYENCE
Specs
Application Stationary; Mobile
Maximum Protection Zone 1.2 to 4.2 m (1.31 to 4.59 yd)
Maximum Warning Zone 3 to 10 m (3.28 to 10.94 yd)
View Details
Machine Safety - Laser Scanners - 2170-SX5-ME70-ND - DigiKey
Specs
Maximum Protection Zone 5.5 m (6.01 yd)
Maximum Warning Zone 40 m (43.74 yd)
Configurable Zones 70
View Details