SICK
Machine Safety - Laser Scanners
1092540
Description
MS3 PRO EIP 4M
Request a Quote
Email Supplier
Datasheet
Description
MS3 PRO EIP 4M
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1092540-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
4 m (4.37 yd)
|
|
Maximum Warning Zone
|
40 m (43.74 yd)
|
|
Configurable Zones
|
128
|
|
Scanning Angle
|
275 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
5 m (5.47 yd)
Maximum Warning Zone
30 m (32.81 yd)
Configurable Zones
128
View Details