SICK Proximity Sensors 1078009

Description
MAGN PROXIM SWITCH
Request a Quote Datasheet
Description
MAGN PROXIM SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1882-1078009-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
1882-1078009-ND
Proximity Sensors 1882-1078009-ND
MAGN PROXIM SWITCH

MAGN PROXIM SWITCH

Buy Now Datasheet
Magnetic Proximity Switches - 2854187 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2854187
Magnetic Proximity Switches 2854187
SICK MQ10-60ANSKT0

SICK MQ10-60ANSKT0

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1078009-ND 2854187
Product Name Proximity Sensors Magnetic Proximity Switches
Sensor Technology Inductive Proximity Sensor Magnetic Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1068254-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Magnetic Proximity Switches - 2773628 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Switching Frequency 0.5000 kHz
View Details