SICK Magnetic Proximity Switches 1078006

Description
SICK MQ10-60APSKU0
Request a Quote
Description
SICK MQ10-60APSKU0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2017584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2017584
Magnetic Proximity Switches 2017584
SICK MQ10-60APSKU0

SICK MQ10-60APSKU0

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2017584
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Switching Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Magnetic Proximity Sensors - 5000003094-SE - TE Connectivity
Specs
Switching Frequency 0.2000 kHz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details