SICK Angle, Linear Position Measuring 1073405

Description
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable
Request a Quote Datasheet
Description
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1882-1073405-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1882-1073405-ND
Angle, Linear Position Measuring 1882-1073405-ND
GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable

GMR (Giant Magnetoresistive) Sensor Linear Position T-Slot Cable

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1073405-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -4 to 122 F (-20 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details