SICK Pneumatic Cylinder Sensors 1070842

Description
SICK MZT7-03VPS-KWB Pneumatic Sensor
Request a Quote
Description
SICK MZT7-03VPS-KWB Pneumatic Sensor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 2128712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
2128712
Pneumatic Cylinder Sensors 2128712
SICK MZT7-03VPS-KWB Pneumatic Sensor

SICK MZT7-03VPS-KWB Pneumatic Sensor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2128712
Product Name Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 3614933 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Power Requirements AC Powered; DC Powered
View Details
Proximity sensor - SIEN-M5B-PO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Confocal hybrid sensor - confocalDT IFS2403/90-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3386 to 0.7323 inch (8.6 to 18.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details