SENSOR PROX INDUCT 12MM CYLIND
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 2093321 | 1882-1070173-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Sensor Technology | Inductive Proximity Sensor | Inductive Proximity Sensor |
| Body Shape | Cylindrical; Other; Barrel | |
| Operation Distance | 0.4724 inch (12 mm) | |
| Power Requirements | DC Powered | |
| Electrical Output | Switched / Alarm |