Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MECHANICAL SAFETY INTERLOCK SWITCHES
SICK
1069571 -- INTERLOCK SWITCHES
SICK
Interlock Switches
1069571
Description
INTERLOCK SW RFID UNIV CODE
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
INTERLOCK SW RFID UNIV CODE
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Interlock Switches
1882-1069571-ND
Interlock Switches
1882-1069571-ND
INTERLOCK SW RFID UNIV CODE
INTERLOCK SW RFID UNIV CODE
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Mechanical Safety Interlock Switches
Product Number
1882-1069571-ND
Product Name
Interlock Switches
Current Rating
0.1000 amps
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Door Interlock Switches
101956
Specs
International Approvals
IP40
View Details
Schmersal Inc.
Safety Interlock Sw, -999, 2A, 24Vdc Schmersal
101186187
View Details
SICK
Safety Interlock Actuators & Magnets
1060294
View Details
Allen-Bradley / Rockwell Automation
Guardmaster Trojan 6 Tongue Interlock
440K-T11418
View Details