SICK Proximity Sensors - Industrial 1068256

Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 8MM CYLIND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1068256-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1068256-ND
Proximity Sensors - Industrial 1882-1068256-ND
SENSOR PROX INDUCTIVE 8MM CYLIND

SENSOR PROX INDUCTIVE 8MM CYLIND

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1068256-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 214678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
Proximity Sensors - Industrial - 1882-1041025-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details