SICK Proximity Sensors - Industrial 1062452

Description
SENSOR PROX IND 8MM IP68 MOD 5M
Request a Quote Datasheet
Description
SENSOR PROX IND 8MM IP68 MOD 5M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1062452-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1062452-ND
Proximity Sensors - Industrial 1882-1062452-ND
SENSOR PROX IND 8MM IP68 MOD 5M

SENSOR PROX IND 8MM IP68 MOD 5M

Buy Now Datasheet
Proximity Sensors - 2668652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2668652
Proximity Sensors 2668652
SICK IQ12-08NPSKW5S

SICK IQ12-08NPSKW5S

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1062452-ND 2668652
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - 620-1051-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 08400832363 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details