SICK Proximity Sensors - Industrial 1057403

Description
SENSOR PROX INDUC 4MM CYL 8M CBL
Request a Quote Datasheet
Description
SENSOR PROX INDUC 4MM CYL 8M CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1057403-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1057403-ND
Proximity Sensors - Industrial 1882-1057403-ND
SENSOR PROX INDUC 4MM CYL 8M CBL

SENSOR PROX INDUC 4MM CYL 8M CBL

Buy Now Datasheet
Proximity Sensors - 2669835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2669835
Proximity Sensors 2669835
SICK IME12-04BPSZWDS

SICK IME12-04BPSZWDS

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 1882-1057403-ND 2669835
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Proximity sensor - SME-8-K-24-S6 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.8000 kHz
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
3 suppliers
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details