SICK Proximity Sensors - Industrial 1055445

Description
SENSOR PROX INDUCT 4MM IP68 MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCT 4MM IP68 MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1055445-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1055445-ND
Proximity Sensors - Industrial 1882-1055445-ND
SENSOR PROX INDUCT 4MM IP68 MOD

SENSOR PROX INDUCT 4MM IP68 MOD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1055445-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity Sensors - Industrial - 1882-1044613-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3009-P1/EE-SX4009-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX3009-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
5 suppliers