SICK
Machine Safety - Laser Scanners
1052593
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Safety Laser Scanners |
|
Product Number
|
1882-1052593-ND |
|
Product Name
|
Machine Safety - Laser Scanners |
|
Maximum Protection Zone
|
5.5 m (6.01 yd)
|
|
Maximum Warning Zone
|
49 m (53.59 yd)
|
|
Configurable Zones
|
8
|
|
Scanning Angle
|
190 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Protection Zone
2 m (2.19 yd)
Maximum Warning Zone
8 m (8.75 yd)
Configurable Zones
3
View Details
Hokuyo Automatic USA Corporation
Maximum Protection Zone
5 m (5.47 yd)
View Details